Status: | Active |
---|---|
Series: | MIC4422 |
RoHS: | Compliant |
MIC4421A and MIC4422A MOSFET gate drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9 A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4 V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5 V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive.
High peak-output current: 9 A peak (typical) |
Wide operating range: 4.5 V to 18 V (typical) |
Minimum pulse width: 50 ns |
Latch-up proof: fully isolated process is inherently immune to any latch-up. |
Input will withstand negative swing of up to 5 V |
High capacitive load drive: 47,000 pF |
Low delay time: 15 ns (typ.) |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance (typ.): 7 pF |
Low supply current: 500 µA (typ.) |
Output voltage swing to within 25 mV of ground or VS |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 9 |
Peak Output Current (sink, A) | 9 |
Output Resistance (source, Ω) | 0.8 |
Output Resistance (sink, Ω) | 0.6 |
Propagation Delay tD1 (ns) | 15 |
Propagation Delay tD2 (ns) | 35 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 20 / 24 |
Capacitive Load Drive | 10,000 pF in 24 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MIC4421/4422 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
MIC4422 Series 1.5 Ohm 9 A Surface Mount Peak Low-Side MOSFET Driver - SOIC-8 | Future Electronics |
High Speed, 9A Low Side MOSFET Driver | Microchip Technology |
9A Low Side Single Non-Inv Gate Drvr, Soic-8 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC4422ZM-TR | Newark Electronics |
HIGH SPEED, 9A LOW SIDE MOSFET DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC4422ZM-TR?
Additional datasheets, footprints and schematics for MIC4422ZM-TR are listed on our Part Details page. You can also find images and similar parts to MIC4422ZM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4422ZM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4422ZM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4422ZM-TR fall under?
The MIC4422ZM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4422ZM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4422ZM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4422ZM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4422ZM-TR have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC4422ZM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4422ZM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4422ZM-TR?
You can fill out our help required form which you can use to request a quote for MIC4422ZM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.