MIC4422ZM

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MIC4422ZM
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MIC4422ZM
Details for Microchip Technology

MIC4422ZM

High Speed 9A Low Side MOSFET Driver
Buy Directly from Microchip Technology (5700 in Stock)
$1.2200 per unit
Series Information for MIC4422ZM - Microchip Technology

Features

  • feature
    High Capacitive Load Drive...........................47,000pF
  • feature
    High Peak Output Current ...............................9A Peak
  • feature
    Input Will Withstand Negative Swing of Up to 5V
  • feature
    Latch-Up Proof: Fully Isolated Process is Inherently Immune to Any Latch-up.
  • feature
    Logic High Input for Any Voltage from 2.4V to VS
  • feature
    Low Delay Time.............................................30ns Typ.
  • feature
    Low Equivalent Input Capacitance (typ).................7pF
  • feature
    Low Output Impedance .........................................1.5u03a9
  • feature
    Low Supply Current.............. 450u00b5A With Logic 1 Input
  • feature
    Matched Rise and Fall Times ............................... 25ns
  • feature
    Output Voltage Swing t
  • feature
    Wide Operating Range.............................. 4.5V to 18V

Description

MOSFET DRIVER LOW SIDE 9A SOIC-8
MIC4421 and MIC4422 MOSFET drivers are rugged, ef- ficient, and easy to use. The MIC4421 is an inverting driver, while the MIC4422 is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating mar- gin. The MIC4421/4422 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421/4422 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS insures adequate gate voltage to the MOS- FET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive.

Specifications

Driver Configuration:
Low Side
Peak Output Current:
9A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Input Delay:
15ns
Output Delay:
35ns
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

MOSFET DRVR 9A Single Lo Side Non-Inv 8-Pin SOIC Tube

Avnet America product

Microchip Technology Inc

High Speed 9A Low Side MOSFET Driver

Avnet Europe

MOSFET DRVR 9A Single Lo Side Non-Inv 8-Pin SOIC Tube

Avnet Europe product

Schukat Electronic

MOSFET Dr. 18V 9A SO8

Future Electronics

MIC4422 Series 1.5 Ohm 9 A Surface Mount Peak Low-Side MOSFET Driver - SOIC-8