Status: | Active |
---|---|
Series: | MIC4420 |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
301
in stock
|
Buy Now | |
Microchip Technology
from US$1.22
|
9,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
301
in stock
|
Buy Now | |
element14
from US$1.83
|
301
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
CMOS construction |
Latch-up protected: will withstand > 500 mA reverse output current |
Logic input withstands negative swing of up to 5 V |
Matched rise and fall times of 25 ns |
High peak output current at 6 A |
Wide operating range from 4.5 V to 18 V |
High capacitive load drive of 10,000 pF |
Low delay time of 55 ns typical |
Low delay time 55 ns typ. |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance 6 pF (typical) |
Low supply current 450 µA with logic 1 input |
Low output impedance 2.5 Ω |
Output voltage swing within 25 mV of ground or VS |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 2.8 |
Output Resistance (sink, Ω) | 2.5 |
Propagation Delay tD1 (ns) | 18 |
Propagation Delay tD2 (ns) | 48 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 12 / 13 |
Capacitive Load Drive | 2200 pF in 12 ns |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (50) |
Data Sheets |
---|
MIC4420/4429 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
6A Hi-Speed, Hi-Current Single MOSFET Driver | Microchip Technology |
IC: driver | Transfer Multisort Elektronik |
Ic, Gate Driver, 1Ch, 4.5V-18V, Dip Rohs Compliant: Yes |Microchip MIC4420ZN | Newark Electronics |
IC, GATE DRIVER, 1CH, 4.5V-18V, DIP | element14 |
MIC4420 Series 2.5 Ohm 6 A Peak Low-Side MOSFET Driver - PDIP-8 | Future Electronics |
6A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC4420ZN?
Additional datasheets, footprints and schematics for MIC4420ZN are listed on our Part Details page. You can also find images and similar parts to MIC4420ZN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4420ZN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4420ZN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4420ZN fall under?
The MIC4420ZN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC4420ZN when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4420ZN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4420ZN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4420ZN have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC4420ZN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4420ZN often in real-time on the comparison pages.
What if I can't find stock of MIC4420ZN?
You can fill out our help required form which you can use to request a quote for MIC4420ZN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.