Status: | Active |
---|---|
Series: | MIC4127 |
RoHS: | Compliant |
The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5 A low-side MOSFET gate drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25 mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1 V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5 V to 20 V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500 mA of reverse current (either polarity) without latching and up to 5 V noise spikes (either polarity) on ground pins.
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
1,937
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
455
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
10
in stock
|
Buy Now | |
element14
from US$0.98
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual 1.5 A peak drivers |
4.5 V to 20 V operating range |
Exposed backside pad packaging reduces heat |
ePad SOIC-8L (θJA = 58°C/W) |
ePad MSOP-8L (θJA = 60°C/W) |
Bipolar/CMOS/DMOS construction |
25 mV maximum output offset from supply or ground |
Latch-up protection to > 0.5 A reverse current |
Switches 1000 pF in 25 ns |
Logic-input threshold independent of supply voltage |
Logic-input protection to -5 V |
6 pF typical equivalent input capacitance |
Dual inverting, dual non-inverting, and complementary configurations |
-40°C to +125°C operating junction temperature range |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 1.5 |
Peak Output Current (sink, A) | 1.5 |
Output Resistance (source, Ω) | 10 |
Output Resistance (sink, Ω) | 10 |
Propagation Delay tD1 (ns) | 37 |
Propagation Delay tD2 (ns) | 40 |
Maximum Supply Voltage (V) | 20 |
Rise/Fall Time (tR/tF, ns) | 13 / 15 |
Capacitive Load Drive | 1000 pF in 13 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.18579 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | Matte Tin |
1.5A Dual High Speed MOSFET Driver with Low Thermal Impedance | Microchip Technology |
Microchip MOSFET Gate Driver, Non-Inverting, 4.5 ... 20V, 1.5A, SOIC | Distrelec |
1.5A Low Side Dual Non-Inv Gate Drvr, Soic-8 8 Soic 3.9Mm Tube Rohs Compliant: Yes |Microchip MIC4127YME | Newark Electronics |
DRIVER, MOSFET, LOW SIDE NO-INV 1.5A | element14 |
1.5A DUAL HIGH SPEED MOSFET DRIVER WITH LOW THERMAL IMPEDANCE | Future Electronics |
MOSFET and Power Driver 1.5A 2-OUT Low Side Non-Inverting 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC4127YME?
Additional datasheets, footprints and schematics for MIC4127YME are listed on our Part Details page. You can also find images and similar parts to MIC4127YME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4127YME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4127YME price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4127YME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4127YME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4127YME have stock available?
Authorised distributors including Microchip Technology, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC4127YME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4127YME often in real-time on the comparison pages.
What if I can't find stock of MIC4127YME?
You can fill out our help required form which you can use to request a quote for MIC4127YME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.