MIC4124YME

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MIC4124YME
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MIC4124YME
Details for Microchip Technology

MIC4124YME

Improved 3A Dual High Speed MOSFET Driver (Non-Inverting)
Buy Directly from Microchip Technology (2457 in Stock)
$1.0200 per unit
Series Information for MIC4124YME - Microchip Technology

Features

  • feature
    Delay times consistent with in supply voltage change
  • feature
    Drives 1800pF capacitance in 25ns
  • feature
    Exposed backside pad packaging reduces heat
  • feature
    High 3A-peak output current
  • feature
    Inverting, noninverting, and differential configurations
  • feature
    Latch-up protected to >200mA reverse current
  • feature
    Logic input withstands swing to u20135V
  • feature
    Low 2.3u03a9 typical output impedance
  • feature
    Low equivalent 6pF input capacitance
  • feature
    Low supply current 3.5mA with logic-1 input 350u00b5A with logic-0 input
  • feature
    Matched rise and fall times
  • feature
    Output voltage swings within 25mV of ground or VS .
  • feature
    Short <50ns typical delay time
  • feature
    TTL logic input independent of supply voltage
  • feature
    Wide 4.5V to 20V operating range
  • feature
    u2018426/7/8-, u20181426/7/8-, u20184426/7/8-compatible pinout

Description

DRIVER MOSFET LS 20V 3A 8SOIC
The MIC4123/4124/4125 family are highly reliable BiC- MOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 driv- ers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. TheMIC4123/4124/4125seriesdriversareeasiertouse,more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to- rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125driversaresuitablefordrivingotherloads (capacitive, resistive, or inductive) which require low-imped- ance, high peak currents, and fast switching times. Heavily loadedclocklines,coaxialcables,orpiezoelectrictransducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.

Specifications

Driver Configuration:
Non-Inverting
Peak Output Current:
3A
Supply Voltage Min:
4.5V
Supply Voltage Max:
20V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Input Delay:
11ns
Output Delay:
11ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4124
Device Type:
MOSFET
Module Configuration:
Non Inverting
Operating Temperature Range:
-40°C to +125°C
Output Resistance:
2.3ohm
Supply Voltage Range:
4.5V to 20V

Alternate Descriptions

Avnet America

MOSFET DRVR 3A 2-OUT Lo Side Non-Inv 8-Pin SOIC EP Tube

Microchip Technology Inc

Improved 3A Dual High Speed MOSFET Driver (Non-Inverting)

Avnet Europe

MOSFET DRVR 3A 2-OUT Lo Side Non-Inv 8-Pin SOIC EP Tube

Avnet Asia

MOSFET DRVR 3A 2-OUT Lo Side Non-Inv 8-Pin SOIC EP Tube

Schukat Electronic

2xMOSFET Dr. 20V 3A SO8

Future Electronics

MIC4124 Series 2.3 Ohm 20 V SMT Dual Peak Low-Side MOSFET Driver - SOIC-8EP