Status: | Active |
---|---|
Series: | MIC4104 |
RoHS: | Compliant |
The MIC4103 and MIC4104 are high frequency, 100 V Half Bridge MOSFET drivers with faster turn-off characteristics than the MIC4100 and MIC4101 drivers. They feature fast 24 ns propagation delay times and 6ns driver fall times. The low-side and high-side gate drivers are independently controlled and matched to within 3 ns typical. The MIC4103 has CMOS input thresholds and the MIC4104 has TTL input thresholds. The MIC4103/4 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4103/4 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4103 and MIC4104 are available in an 8-lead SOIC package with a operating junction temperature range of -40°C to +125°C.
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.05
|
1,560
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
523
in stock
|
Buy Now | |
element14
from US$2.45
|
523
in stock
|
Buy Now | |
Farnell
from US$2.09
|
523
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
475
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Asymmetrical, low impedance outputs drive 1,000 pF load with 10 ns rise times and 6 ns fall times |
Bootstrap supply max voltage to 118 V DC |
Supply voltage up to 16 V |
Drives high- and low-side N-Channel MOSFETs with independent inputs |
CMOS input thresholds (MIC4103) |
TTL input thresholds (MIC4104) |
On-chip bootstrap diode |
Fast 24 ns propagation times |
Low power consumption |
Supply under-voltage protection |
Typical 2.5 Ω pull up and 1.25 Ω pull down output driver resistance |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 3 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 1.5 |
Output Resistance (sink, Ω) | 2 |
Propagation Delay tD1 (ns) | 24 |
Propagation Delay tD2 (ns) | 24 |
Maximum Supply Voltage (V) | 16 |
Rise/Fall Time (tR/tF, ns) | 10 / 6 |
Capacitive Load Drive | 1,000 pF in 27 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
100V HalfBridge MOSFET Driver 3/2A SOURCE/SINK CURRENT TTL INPUT | Microchip Technology |
Mosfet Drv, 100V, Half B, Ttl, 8Soic | Newark Electronics |
MOSFET DRV, 100V, HALF B, TTL, 8SOIC | element14 |
MIC4104 Series 2.5 Ohm 100 V SMT Half Bridge MOSFET Driver - SOIC-8 | Future Electronics |
100V HalfBridge MOSFET Driver 3/2A SOURC | RS |
MOSFET and Power Driver 3A 2-OUT Hi/Lo Side Non-Inverting 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC4104YM?
Additional datasheets, footprints and schematics for MIC4104YM are listed on our Part Details page. You can also find images and similar parts to MIC4104YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4104YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4104YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4104YM fall under?
The MIC4104YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4104YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4104YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4104YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4104YM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC4104YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4104YM often in real-time on the comparison pages.
What if I can't find stock of MIC4104YM?
You can fill out our help required form which you can use to request a quote for MIC4104YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.