Status: | Active |
---|---|
Series: | MIC4103 |
RoHS: | Compliant |
Asymmetrical, low impedance outputs drive 1000 pF load with 10ns rise times and 6ns fall times |
Bootstrap supply max voltage to 118 V DC |
Supply voltage up to 16 V |
Drives high- and low-side N-Channel MOSFETs with independent inputs |
CMOS input thresholds (MIC4103) |
TTL input thresholds (MIC4104) |
On-chip bootstrap diode |
Fast 24 ns propagation times |
Low power consumption |
Supply under-voltage protection |
Typical 2.5 Ω pull up and 1.25 Ω pull down output driver resistance |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 3 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 1.5 |
Output Resistance (sink, Ω) | 2 |
Propagation Delay tD1 (ns) | 24 |
Propagation Delay tD2 (ns) | 24 |
Maximum Supply Voltage (V) | 16 |
Rise/Fall Time (tR/tF, ns) | 10 / 6 |
Capacitive Load Drive | 1,000 pF in 27 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Mosfet Dr, 100V, Half B, Cmos, 8Soic | Newark Electronics |
MIC4103 Series 2.5 Ohm 100 V SMT Half Bridge MOSFET Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 3A/2A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC Tube | Avnet America |
100V Half Bridge Driver, 3/2A Sink/Source Driver | Microchip Technology |
MOSFET DR, 100V, HALF B, CMOS, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a MIC4103YM?
Additional datasheets, footprints and schematics for MIC4103YM are listed on our Part Details page. You can also find images and similar parts to MIC4103YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4103YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4103YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4103YM fall under?
The MIC4103YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4103YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4103YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4103YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4103YM have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and element14 have stock available or on a lead time for MIC4103YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4103YM often in real-time on the comparison pages.
What if I can't find stock of MIC4103YM?
You can fill out our help required form which you can use to request a quote for MIC4103YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.