Status: | Active |
---|---|
Series: | MIC4101 |
RoHS: | Compliant |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
188
in stock
|
Buy Now | |
element14
from US$2.25
|
188
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now | |
Microchip Technology
from US$1.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bootstrap supply max voltage to 118 V DC |
Supply voltage up to 16 V |
Drives high- and low-side N-Channel MOSFETs with independent inputs |
CMOS input thresholds (MIC4100) |
TTL input thresholds (MIC4101) |
On-chip bootstrap diode |
Fast 30 ns propagation times |
Drives 100 0pF load with 10 ns rise and fall times |
Low power consumption |
Supply under-voltage protection |
3 Ω pull up, 3 Ω pull down output resistance |
Space saving SOIC-8L package |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 2 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 2.5 |
Output Resistance (sink, Ω) | 2 |
Propagation Delay tD1 (ns) | 31 |
Propagation Delay tD2 (ns) | 31 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 10 / 10 |
Capacitive Load Drive | 1,000 pF in 27 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Mosfet Drv, 100V, Half B, Ttl, 8Soic | Newark Electronics |
MOSFET DRV, 100V, HALF B, TTL, 8SOIC | element14 |
MIC4101 Series 3 Ohm 100 V SMT Half Bridge MOSFET Driver - SOIC-8L | Future Electronics |
MOSFET and Power Driver 2A 2-OUT Hi/Lo Side Non-Inverting 8-Pin SOIC Tube | Avnet America |
100V HalfBridge MOSFET Driver 2A SOURCE/SINK CURRENT TTL INPUT | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC4101YM?
Additional datasheets, footprints and schematics for MIC4101YM are listed on our Part Details page. You can also find images and similar parts to MIC4101YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4101YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4101YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4101YM fall under?
The MIC4101YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4101YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4101YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4101YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4101YM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MIC4101YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4101YM often in real-time on the comparison pages.
What if I can't find stock of MIC4101YM?
You can fill out our help required form which you can use to request a quote for MIC4101YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.