Status: | Active |
---|---|
Series: | MIC38C42 |
RoHS: | Compliant |
Prices starting from US$1.01
Fast 40ns output rise and 30ns output fall times |
-40°C to +85°C temperature range meets UC284x specifications |
High-performance, low-power BiCMOS Process |
Ultra-low start-up current (50µA typical) |
Low operating current (4mA typical) |
CMOS outputs with rail-to-rail swing |
=500kHz current-mode operation |
Trimmed 5V bandgap reference |
Pin-for-pin compatible with UC3842/3843/3844/3845(A) |
Trimmed oscillator discharge current |
UVLO with hysteresis |
Low cross-conduction currents |
Supported Topologies | Forward,Flyback |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 9 |
Maximum Input Voltage (V) | 20 |
Typical Tolerance (%) | ±2 |
Duty Cycle Max (%) | 0.96 |
Internal Voltage Bias | True |
Input UVLO Typ (V) | 14.5 |
Operating Supply Current (mA) | 4 |
Package | 8/PDIP, 8/SOIC, 8/MSOP 14/PDIP, 14/SOIC |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Monolithic SMPS Controller | Microchip Technology |
MIC38C42 Series 20 V 500 kHz SMT BiCMOS Current-Mode PWM Controller - SOIC-8 | Future Electronics |
Pwm Ctrl, Current Mode, 9-20V, Soic-8 |Microchip MIC38C42YM | Newark Electronics |
MONOLITHIC SMPS CONTROLLER | Avnet America |
PWM CTRL, CURRENT MODE, 9-20V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MIC38C42YM?
Additional datasheets, footprints and schematics for MIC38C42YM are listed on our Part Details page. You can also find images and similar parts to MIC38C42YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC38C42YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC38C42YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC38C42YM fall under?
The MIC38C42YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC38C42YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC38C42YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC38C42YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC38C42YM have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MIC38C42YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC38C42YM often in real-time on the comparison pages.
What if I can't find stock of MIC38C42YM?
You can fill out our help required form which you can use to request a quote for MIC38C42YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.