Status: | Active |
---|---|
Series: | MIC37152 |
RoHS: | Compliant |
The MIC37150/51/52/53 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV over temperature), and low ground current.
The MIC37150/51/52/53 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of supplying output voltages from 1.24V to 5.5V.
Features of the MIC37150/51/52/53 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Logic-enable and error flag pins are available.
Junction temperature range of the MIC37150/51/52/53 is -40°C to +125°C.
For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs.
1.5A minimum guaranteed output current |
500mV maximum dropout voltage over temperature |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion |
Stable with ceramic or tantalum capacitor |
Wide input voltage range: VIN: 2.25V to 6.0V |
±1.0% initial output tolerance |
Fixed and adjustable output voltages |
MIC37150 - 3-pin fixed voltages |
MIC37151 - 5-pin S-Pak or 8-pin ePad SOIC |
Fixed voltages with flag |
MIC37152 - 5-pin adjustable voltage |
MIC37153 - 8-pin adjustable voltage with flag |
Excellent line and load regulation specifications |
Logic controlled shutdown |
Thermal shutdown and current limit protection |
Reverse-leakage protection |
Low profile 3 or 5-pin S-Pak packages or 8-pin ePad SOIC |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 2.25 |
VIN Max (V) | 6 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 500 |
IGND Typ (µA) | 17000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 45 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.2384 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | NiPdAu |
LV, 1.5A uCap LDO | Microchip Technology |
Lv, 1.5A Ucap Ldo 8 Soic 3.9Mm T/R Rohs Compliant: Yes |Microchip MIC37152YM-TR | Newark Electronics |
LDO Regulator Pos 1.24V to 5.5V 1.5A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC37152YM-TR?
Additional datasheets, footprints and schematics for MIC37152YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC37152YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC37152YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC37152YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC37152YM-TR fall under?
The MIC37152YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC37152YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC37152YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC37152YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC37152YM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC37152YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC37152YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC37152YM-TR?
You can fill out our help required form which you can use to request a quote for MIC37152YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.