Status: | Active |
---|---|
Series: | MIC3223 |
RoHS: | Compliant |
4.5V to 20V supply voltage |
200mV feedback voltage with an accuracy of ±5% |
Step-up output voltage (boost) conversion up to 37V |
1MHz switching frequency |
100mO/3.5A internal power FET switch |
LEDs can be dimmed using a PWM signal |
User settable LED current (through external resistor) |
Externally programmable soft-start |
Protection features that include: |
Output over voltage protection (OVP) |
Under voltage lockout (UVLO) |
Over temperature protection |
Junction temperature range: -40°C to +125°C |
Available in an exposed pad 16-pin TSSOP package |
Topology | Boost |
---|---|
+Vin min (V) | 4.5 |
+Vin max (V) | 20 |
Output Current | 10A FET |
Dimming | PWM |
Package | TSSOP |
Product Type | High Power |
VOUT | 37 |
llim Typ (A) | 9 |
llim Max (A) | 10.5 |
lq Typ | 2.1mA |
Vfb (V) | 0.2 |
Tol Typ % | ±5 |
Duty Cycle Max | 0.9 |
Freq (Hz) | 1.0M |
OVP | Yes |
VEN (V) | 1.5 |
EN | Yes |
Soft Start | Yes |
UVLO Typ (V) | 3.7 |
Ceramic Cap | Yes |
Oja (C/W) | 36.5 |
Pins | Packaging | 16 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0572 |
Shipping Weight (kg) | 0.238548 |
Lead Count | 16 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
High Power Boost Led Driver With Integrated Fet 16 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip MIC3223YTSE-TR | Newark Electronics |
MIC3223 Series 3.5 A 20 V 1.3 MHz SMT High Power Boost LED Driver - TSSOP-16 | Future Electronics |
LED DRVR Boost 1-CH PWM 37V 10.5A 16-Pin TSSOP EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC3223YTSE-TR?
Additional datasheets, footprints and schematics for MIC3223YTSE-TR are listed on our Part Details page. You can also find images and similar parts to MIC3223YTSE-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3223YTSE-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3223YTSE-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3223YTSE-TR fall under?
The MIC3223YTSE-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3223YTSE-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3223YTSE-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3223YTSE-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3223YTSE-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC3223YTSE-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3223YTSE-TR often in real-time on the comparison pages.
What if I can't find stock of MIC3223YTSE-TR?
You can fill out our help required form which you can use to request a quote for MIC3223YTSE-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.