Status: | Active |
---|---|
Series: | MIC3203 |
RoHS: | Compliant |
4.5V to 42V input voltage range |
High efficiency (>90%) |
±5% LED current accuracy |
MIC3203: Dither enabled for low EMI |
MIC3203-1: Dither disabled |
High-side current sense |
Dedicated dimming control input |
Hysteretic control (no compensation required) |
Up to 1.5MHz switching frequency |
Adjustable constant LED current |
Over-temperature protection |
-40°C to +125°C junction temperature range |
Topology | Buck |
---|---|
+Vin min (V) | 4.5 |
+Vin max (V) | 42 |
Output Current | External FET |
Dimming | PWM |
Package | SOIC |
Product Type | High Brightness |
Type | Hysteretic |
# of White LEDs | Up to 9 |
Operating Iq (µA) | 1 |
Vfb (V) | 2 |
Switching Frequency | Hyst to 1.5MHz |
Switching MOSFET | External |
Dithered | Yes |
ILED Accuracy | ±5% |
Oja (C/W) | 98.9 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Hbled Driver Controller With High-Side Current Sense 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC3203YM-TR | Newark Electronics |
MIC3203 Series 42 V 1.5MHz SMT High Brightness LED Driver Controller - SOIC-8 | Future Electronics |
LED DRVR Buck 1-CH PWM 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC3203YM-TR?
Additional datasheets, footprints and schematics for MIC3203YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC3203YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3203YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3203YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3203YM-TR fall under?
The MIC3203YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3203YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3203YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3203YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3203YM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC3203YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3203YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC3203YM-TR?
You can fill out our help required form which you can use to request a quote for MIC3203YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.