Status: | Active |
---|---|
Series: | MIC3202 |
RoHS: | Compliant |
6V to 37V input voltage range |
High efficiency (>90%) |
±5% LED current accuracy |
MIC3202: Dither enabled for low EMI |
MIC3202-1: Dither disabled |
High-side current sense (up to 1A) |
Dedicated dimming control input |
Hysteretic control (no compensation required) |
Up to 1MHz switching frequency |
Adjustable constant LED current |
Over-temperature protection |
-40°C to +125°C junction temperature range |
Topology | Buck |
---|---|
+Vin min (V) | 6 |
+Vin max (V) | 37 |
Output Current | 1A FET |
Dimming | PWM |
Package | ePAD SOIC |
Product Type | High Brightness |
Type | Hysteretic |
# of White LEDs | Up to 8 |
Operating Iq (µA) | 1.2 |
Vfb (V) | 2 |
Switching Frequency | Hyst to 1.0MHz |
Switching MOSFET | Internal 1A |
Dithered | Yes |
ILED Accuracy | ±5% |
Oja (C/W) | 41 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.18579 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | Matte Tin |
37V/ 1A Hbled Driver With High-Side Current Sense 8 Soic 3.9Mm Tube Rohs Compliant: Yes |Microchip MIC3202YME | Newark Electronics |
MIC3202 Series 1 A 37 V 1 MHz Surface Mount High Brightness LED Driver - SOIC-8 | Future Electronics |
LED DRVR Buck 1-CH PWM 1A 8-Pin SOIC Tube | Avnet America |
LED DVR, HB, 37V, 1A, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a MIC3202YME?
Additional datasheets, footprints and schematics for MIC3202YME are listed on our Part Details page. You can also find images and similar parts to MIC3202YME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3202YME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3202YME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3202YME fall under?
The MIC3202YME is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3202YME when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3202YME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3202YME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3202YME have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC3202YME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3202YME often in real-time on the comparison pages.
What if I can't find stock of MIC3202YME?
You can fill out our help required form which you can use to request a quote for MIC3202YME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.