Status: | Active |
---|---|
Series: | MIC2506 |
RoHS: | Compliant |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
2,500
in stock
|
Buy Now | |
Microchip Technology
from US$2.86
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
-
|
Buy Now | |
Future Electronics
from US$3.41
|
-
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
element14
from US$4.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low MOSFET on resistance to 2.7V |
30mO typical at 5V (MIC2505-series) |
35mO typical at 3.3V (MIC2505-series) |
75mO typical at 5V (each MIC2506 output) |
80mO typical at 3.3V (each MIC2506 output) |
2.7V to 7.5V input |
110µA typical on-state supply current |
1µA typical off-state supply current |
Output can be forced higher than input (off-state) |
Current limit |
Thermal shutdown |
2.5V undervoltage lockout (UVLO) |
Open-load detection (MIC2505BN/M and MIC2506BN/M only) |
Open-drain fault flag |
5ms (slow) turn-on and fast turnoff |
Logic-level control/enable input |
Product Type | USB Power Dist |
---|---|
Type | Dual |
Vin Min (V) | 2.7 |
Vin Max (V) | 7.5 |
Current Limit Fixed (Min) | 1.0A |
Current Limited | Yes |
RDS ON @5V (mO) | 75 |
Enable Logic | Active High |
Oja (C/W) | 160, 105 |
Rev Block Diode | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MIC2505/6 - Single 2A/Dual 1A/High-Side Switches |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Fully Integrated High-Side Switch (Dual 1Amp) | Microchip Technology |
Power Load Sw, High Side, -40 To 85Deg C | Newark Electronics |
MIC2506 Series 7.5 V 165 mOhm Surface Mount Dual 1A High-Side Switch - SOIC-8 | Future Electronics |
High Side Switch 2Switch 3 to 7.5V 2A 8-Pin SOIC T/R | Avnet America |
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MIC2506YM-TR?
Additional datasheets, footprints and schematics for MIC2506YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2506YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2506YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2506YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2506YM-TR fall under?
The MIC2506YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2506YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2506YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2506YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2506YM-TR have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC2506YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2506YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2506YM-TR?
You can fill out our help required form which you can use to request a quote for MIC2506YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.