Options for Price Comparison
Distributor Statistics for MIC2506YM
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for MIC2506YM
Details for MIC2506YM by Microchip Technology
MIC2506
MIC2506YM
Buy Directly from Microchip Technology Inc (7555 in stock) $3.6400
Fully Integrated High-Side Switch (Dual 1Amp)
MIC2506YM image

MIC2506YM by Microchip Technology

Fully Integrated High-Side Switch (Dual 1Amp)
Features
Low MOSFET on resistance to 2.7V
  30mΩ typical at 5V (MIC2505-series) 
    35mΩ typical at 3.3V (MIC2505-series) 
    75mΩ typical at 5V (each MIC2506 output) 
    80mΩ typical at 3.3V (each MIC2506 output)
2.7V to 7.5V input
110µA typical on-state supply current
1µA typical off-state supply current
Output can be forced higher than input (off-state)
  Current limit
Thermal shutdown
2.5V undervoltage lockout (UVLO)
Open-load detection (MIC2505BN/M and MIC2506BN/M only)
Open-drain fault flag
5ms (slow) turn-on and fast turnoff
Logic-level control/enable input
Description
The MIC2505, MIC2505-1, MIC2505-2, and MIC2506 are single and dual integrated high-side power switches that consist of TTL compatible control/enable inputs, a charge pump, and protected N-channel MOSFETs. The MIC2505/6 family can be used instead of separate high-side drivers and MOSFETs in many low-voltage applications. The MIC2505/6 family controls voltages ranging from 2.7V to 7.5V. The MIC2505-series can deliver at least 2A continuous current while the MIC2506 can deliver at least 1A continuous current from each output. A slow turn-on feature prevents high inrush current when switching capacitive loads. The internal control circuitry is powered from the same 2.7V to 7.5V. Within the device’s input range, outputs can be forced higher than the input voltage when disabled. Multipurpose open-drain fault flag outputs indicate overcurrent limiting, open-load detection (except MIC2505-1 and -2 versions), thermal shutdown, or undervoltage lockout for each channel. Overcurrent limiting is internally fixed and requires no external components. Open-load detection is active when the switch is off. When off, a normal load pulls the output pin low. If the load is open, an optional, external, high-value resistor pulls the output pin high, triggering the fault flag. MIC2505-1 and -2 versions are tailored to Universal Serial Bus (USB) applications and do not include open-load detection. Thermal shutdown turns off the output if the die temperature exceeds approximately 135°C. If enabled, the switch automatically restarts when the temperature falls 10°C. Undervoltage lockout (UVLO) shuts off the output if the supply drops below 2.3V typical and reenables the output when the supply exceeds 2.5V typical.
Specifications
Product Type:
USB Power Dist
Type:
Dual
Vin Min (V):
2.7
Vin Max (V):
7.5
Current Limit Fixed (Min):
1.0A
Current Limited:
Yes
RDS ON @5V (mO):
75
Enable Logic:
Active High
Oja (C/W):
160, 105
Rev Block Diode:
Yes
Thermal Shutdown:
Yes
Fault Flag:
Yes
Flag Transient Filter:
Yes
Switch Element:
N-Ch
Temperature Range:
-40C to +85C
Alternate Descriptions
Fully Integrated High-Side S Onlinecomponents.com
High-Side Switch (Dual 1Amp) MIC2506YM RS Components
POWER LOAD SWITCH, 7.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:7.5V; Current Limit:2A; On State Resistance:0.075ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes Newark Electronics
USB Power SW DIST Dual 2.7V to 5.5V 0.9A 8-Pin SOIC Avnet America
Fully Integrated High-Side Switch (Dual 1Amp) Microchip Technology Inc
USB Power SW DIST Dual 2.7V to 5.5V 0.9A 8-Pin SOIC Avnet Europe
USB Power SW DIST Dual 2.7V to 5.5V 0.9A 8-Pin SOIC Avnet Asia
MIC2506 Series 7.5 V 135 mO Dual Channel High-Side MosFet Switch - SOIC-8 Future Electronics
Similar Part
Details for MIC2506YM by Microchip Technology
MIC2506
MIC2506YM
Buy Directly from Microchip Technology Inc (7555 in stock) $3.6400
IC POWER DIS SWITCH 1A DUAL
MIC2506YM image

MIC2506YM by Microchip Technology

IC POWER DIS SWITCH 1A DUAL
Features
110u00b5A typical on-state supply current
1u00b5A typical off-state supply current
2.7V to 7.5V input
Current limit
Output can be forced higher than input (off-state)
Therm
Part Information
MIC2506YM image
RoHS Compliant
Description
The MIC2505, MIC2505-1, MIC2505-2, and MIC2506 are single and dual integrated high-side power switches that consist of TTL compatible control/enable inputs, a charge pump, and protected N-channel MOSFETs. The MIC2505/6 family can be used instead of separate high-side drivers and MOSFETs in many low-voltage applications. The MIC2505/6 family controls voltages ranging from 2.7V to 7.5V. The MIC2505-series can deliver at least 2A continuous current while the MIC2506 can deliver at least 1A continuous current from each output. A slow turn-on feature prevents high inrush current when switching capacitive loads. The internal control circuitry is powered from the same 2.7V to 7.5V. Within the device’s input range, outputs can be forced higher than the input voltage when disabled. Multipurpose open-drain fault flag outputs indicate overcur- rent limiting, open-load detection (except MIC2505-1 and -2 versions), thermal shutdown, or undervoltage lockout for each channel. Overcurrent limiting is internally fixed and requires no exter- nal components. Open-load detection is active when the switch is off. When off, a normal load pulls the output pin low. If the load is open, an optional, external, high-value resistor pulls the output pin high, triggering the fault flag. MIC2505-1 and -2 versions are tailored to Universal Serial Bus (USB) applications and do not include open-load detection. Thermal shutdown turns off the output if the die temperature exceeds approximately 135°C. If enabled, the switch auto- matically restarts when the temperature falls 10°C. Undervoltage lockout (UVLO) shuts off the output if the supply drops below 2.3V typical and reenables the output when the supply exceeds 2.5V typical.
Specifications
Power Load Switch Type:
High Side
Input Voltage:
7.5V
Current Limit:
2A
On State Resistance:
0.075ohm
Distribution Switch Case Style:
SOIC
No. of Pins:
8Pins
Thermal Protection:
Yes
On / Enable Input Polarity:
Active High
No. of Outputs:
2Outputs
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
2506
Load Current Max:
1A
On Resistance Rds(on):
0.08ohm
Operating Temperature Range:
-40°C to +85°C
Output Current Max:
1A
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device
Alternate Descriptions
Fully Integrated High-Side S Onlinecomponents.com
High-Side Switch (Dual 1Amp) MIC2506YM RS Components
POWER LOAD SWITCH, 7.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:7.5V; Current Limit:2A; On State Resistance:0.075ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes Newark Electronics
USB Power SW DIST Dual 2.7V to 5.5V 0.9A 8-Pin SOIC Avnet America
Fully Integrated High-Side Switch (Dual 1Amp) Microchip Technology Inc
USB Power SW DIST Dual 2.7V to 5.5V 0.9A 8-Pin SOIC Avnet Europe
USB Power SW DIST Dual 2.7V to 5.5V 0.9A 8-Pin SOIC Avnet Asia
MIC2506 Series 7.5 V 135 mO Dual Channel High-Side MosFet Switch - SOIC-8 Future Electronics