Status: | Active |
---|---|
Series: | MIC2505 |
RoHS: | Compliant |
Low MOSFET on resistance to 2.7V |
30mO typical at 5V (MIC2505-series) |
35mO typical at 3.3V (MIC2505-series) |
75mO typical at 5V (each MIC2506 output) |
80mO typical at 3.3V (each MIC2506 output) |
2.7V to 7.5V input |
110µA typical on-state supply current |
1µA typical off-state supply current |
Output can be forced higher than input (off-state) |
Current limit |
Thermal shutdown |
2.5V undervoltage lockout (UVLO) |
Open-load detection (MIC2505BN/M and MIC2506BN/M only) |
Open-drain fault flag |
5ms (slow) turn-on and fast turnoff |
Logic-level control/enable input |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.7 |
Vin Max (V) | 7.5 |
Current Limit Fixed (Min) | 2.0A |
Current Limited | Yes |
RDS ON @5V (mO) | 30 |
Enable Logic | Active High |
Oja (C/W) | 160, 105 |
Rev Block Diode | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MIC2505/6 - Single 2A/Dual 1A/High-Side Switches |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Fully Integrated High-Side Switch (Single 2Amp) | Microchip Technology |
Fully Integrated High-Side Switch (Single 2Amp) 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC2505-2YM-TR | Newark Electronics |
MIC2505 Series 1 Channel 7.5 V 60 mOhm SMT High Side Power Switch - SOIC-8 | Future Electronics |
FULLY INTEGRATED HIGH-SIDE SWITCH (SINGLE 2AMP) | Avnet America |
Where can I find additional details, specifications and documents for a MIC2505-2YM-TR?
Additional datasheets, footprints and schematics for MIC2505-2YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2505-2YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2505-2YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2505-2YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2505-2YM-TR fall under?
The MIC2505-2YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2505-2YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2505-2YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2505-2YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2505-2YM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC2505-2YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2505-2YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2505-2YM-TR?
You can fill out our help required form which you can use to request a quote for MIC2505-2YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.