Status: | Active |
---|---|
Series: | MIC2505 |
RoHS: | Compliant |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.55
|
3,135
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
2,655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
273
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
element14
from US$2.30
|
-
|
Buy Now | |
Farnell
from US$1.99
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low MOSFET on resistance to 2.7V |
30mO typical at 5V (MIC2505-series) |
35mO typical at 3.3V (MIC2505-series) |
75mO typical at 5V (each MIC2506 output) |
80mO typical at 3.3V (each MIC2506 output) |
2.7V to 7.5V input |
110µA typical on-state supply current |
1µA typical off-state supply current |
Output can be forced higher than input (off-state) |
Current limit |
Thermal shutdown |
2.5V undervoltage lockout (UVLO) |
Open-load detection (MIC2505BN/M and MIC2506BN/M only) |
Open-drain fault flag |
5ms (slow) turn-on and fast turnoff |
Logic-level control/enable input |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.7 |
Vin Max (V) | 7.5 |
Current Limit Fixed (Min) | 2.0A |
Current Limited | Yes |
RDS ON @5V (mO) | 30 |
Enable Logic | Active High |
Oja (C/W) | 160, 105 |
Rev Block Diode | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
Data Sheets |
---|
MIC2505/6 - Single 2A/Dual 1A/High-Side Switches |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Fully Integrated High-Side Switch (Single 2Amp) | Microchip Technology |
MIC2505 Series 7.5 V 75 mOhm Surface Mount Single 2A High-Side Switch - SOIC-8 | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
Fully Integrated High-Side Switch (Singl | RS |
Fully Integrated High-Side Switch (Single 2Amp) Rohs Compliant: Yes |Microchip MIC2505-2YM | Newark Electronics |
USB Power SW Hi Side/DIST Single 2.7V to 7.5V 4A 8-Pin SOIC | Avnet America |
IC SWITCH, HIGH SIDE, SINGLE, 2A | element14 |
Where can I find additional details, specifications and documents for a MIC2505-2YM?
Additional datasheets, footprints and schematics for MIC2505-2YM are listed on our Part Details page. You can also find images and similar parts to MIC2505-2YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2505-2YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2505-2YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2505-2YM fall under?
The MIC2505-2YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to MIC2505-2YM when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2505-2YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2505-2YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2505-2YM have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for MIC2505-2YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2505-2YM often in real-time on the comparison pages.
What if I can't find stock of MIC2505-2YM?
You can fill out our help required form which you can use to request a quote for MIC2505-2YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.