Status: | Active |
---|---|
Series: | MIC2196 |
RoHS: | Compliant |
MIC2196 is a high efficiency PWM boost control IC housed in the SO-8 package. The MIC2196 is optimized for low input-voltage applications. With its wide input voltage range of 2.9V to 14V, the MIC2196 can be used to efficiently boost voltages in 3.3V, 5V, and 12V systems, as well as 1- or 2-cell Li-Ion battery powered applications. Its powerful 2Ω output driver allows the MIC2196 to drive large external MOSFETs.
The MIC2196 is ideal for space-sensitive applications. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2196 can implement all-ceramic capacitor solutions.
Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2196's PWM boost control scheme. Its fixed frequency PWM architecture also makes the MIC2196 is ideal for noise-sensitive telecommunications applications.
MIC2196 features a low current shutdown mode of 1µA and programmable undervoltage lockout.
The MIC2196 is available in an 8-pin SOIC package with a junction temperature range from -40°C to +125°C.
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.45
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
39
in stock
|
Buy Now | |
element14
from US$2.32
|
39
in stock
|
Buy Now | |
Microchip Technology
from US$1.94
|
37
in stock
|
Buy Now | |
Future Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.9V to 14V input voltage range |
>90% efficiency |
2O output driver |
400kHz oscillator frequency |
PWM current mode control |
0.5µA micro-power shutdown |
2.9V to 14V input voltage range |
>90% efficiency |
2O output driver |
400kHz oscillator frequency |
PWM current mode control |
0.5µA micro-power shutdown |
Supported Topologies | Boost, SEPIC |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 2.9 |
Maximum Input Voltage (V) | 14 |
Typical Tolerance (%) | ±1 |
Duty Cycle Max (%) | 0.85 |
Operating Frequency (Hz) | 400K |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Operating Supply Current (mA) | 1 |
Package | 8/SOIC |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
Data Sheets |
---|
MIC2193 - 400kHz SO-8 Synchronous Buck Control IC |
MIC2196 - 400kHz SO-8 Boost Control IC |
Application Notes |
---|
Micrel AN 1 - MIC5011 Design Techniques - MIC5011 Design Techniques |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Cont, Current Mode, 400Khz, Soic-8 | Newark Electronics |
PWM CONT, CURRENT MODE, 400KHZ, SOIC-8 | element14 |
3V Boost Contoller | Microchip Technology |
MIC2196 Series 14 V 400 kHz Surface Mount Boost Control IC - SOIC-8 | Future Electronics |
Current Mode PWM Controller 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC2196YM?
Additional datasheets, footprints and schematics for MIC2196YM are listed on our Part Details page. You can also find images and similar parts to MIC2196YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2196YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2196YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2196YM fall under?
The MIC2196YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2196YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2196YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2196YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2196YM have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC2196YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2196YM often in real-time on the comparison pages.
What if I can't find stock of MIC2196YM?
You can fill out our help required form which you can use to request a quote for MIC2196YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.