Status: | Active |
---|---|
Series: | MIC2171 |
RoHS: | Compliant |
The MIC2171 is a complete 100kHz SMPS current-mode controller with an internal 65V 2.5A power switch. Although primarily intended for voltage step-up applications, the floating switch architecture of the MIC2171 makes it practical for step-down, inverting, and Cuk configurations as well as isolated topologies. Operating from 3V to 40V, the MIC2171 draws only 7mA of quiescent current, making it attractive for battery operated supplies. The MIC2171 is available in a 5-pin TO-220 or TO-263 for -40°C to +85°C operation.
2.5A, 65V internal switch rating |
3V to 40V input voltage range |
Current-mode operation, 2.5A peak |
Internal cycle-by-cycle current limit |
Thermal shutdown |
Twice the frequency of the LM2577 |
Low external parts count |
Operates in most switching topologies |
7mA quiescent current (operating) |
Fits LT1171/LM2577 TO-220 and TO-263 sockets |
Regulator Type | Step Up (Boost) |
---|---|
Switching Frequency (kHz) | 100 |
Input Voltage Range Min | 3 |
Input Voltage Range Max | 40 |
Output Current | 4000 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Alternative Topology | SEPIC, Flyback |
Vout Min (V) | 3.6 |
Vout Max (V) | 65 |
Quiescent Current (mA) typ | 7 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 4 |
Automotive Qualified | No |
Vfb (V) | 1.24 |
Synchronous Rectifier | No |
Duty Cycle Max (%) | 95 |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.52 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
2.5A 100Khz Switching Regulator 5 Ddpak Tube Rohs Compliant: Yes |Microchip MIC2171WU | Newark Electronics |
MIC2171 Series 40 V 100 kHz 2.5 A Switching Regulator - TO-263-5 | Future Electronics |
Current Mode PWM Controller 65V 2500mA 5-Pin TO-263 Tube | Avnet America |
DC-DC CONV, BOOST/BUCK, 100KHZ, TO-263-5 | Farnell |
Where can I find additional details, specifications and documents for a MIC2171WU?
Additional datasheets, footprints and schematics for MIC2171WU are listed on our Part Details page. You can also find images and similar parts to MIC2171WU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2171WU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2171WU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2171WU fall under?
The MIC2171WU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2171WU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2171WU you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2171WU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2171WU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC2171WU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2171WU often in real-time on the comparison pages.
What if I can't find stock of MIC2171WU?
You can fill out our help required form which you can use to request a quote for MIC2171WU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.