Status: | Active |
---|---|
Series: | MIC2165 |
RoHS: | Compliant |
The MIC2165 is a synchronous adaptive on-time buck controller targeting high performance, cost sensitive applications such as set-top boxes, gateways, routers, computing peripherals, and telecom/networking equipment.
The MIC2165 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V supply to power the internal control circuitry. MIC2165 operates at a constant 600kHz switching frequency and can be used to drive up to 25A of output current. The output voltage is adjustable from 0.8V to 5.5V.
A unique Hyper Speed Control™ architecture enables ultra-fast transient response while reducing the output capacitance and also makes High VIN/Low VOUT operation possible.
A UVLO feature is provided to ensure proper operation under power-sag conditions to prevent the external power MOSFET from over heating. Also, a soft start feature is provided to reduce the inrush current. Short current sensing on the bottom MOSFET with hiccup mode operation ensures protection in case of an output short circuit. Further, the MIC2165 includes an EN pin to shut down the converter and a Power Good (PGOOD) pin to allow simple sequencing.
The MIC2165 is available in a 10-pin MSOP ePad package with a junction operating temperature range from -40°C to +125°C.
Hyper Speed Control™ architecture enables |
High VIN/Low VOUT operation (VIN=28V and VOUT=0.8V) |
Smallest output capacitance |
HyperLight Load® Efficiency |
Built-in 5V regulator for single-supply operation |
Any Capacitor™ stable |
Zero ESR to high ESR |
Power-Good output |
Input voltage range: 4.5V to 28V |
5 µA typical shutdown current |
25A output current drive capability |
Adjustable output from 0.8Vto 5.5V with ±1% FB Accuracy |
600kHz switching frequency |
Internal 5ms digital soft start |
Thermal shutdown and "hiccup" current limit protection |
No external current-sense resistor required |
Safe start-up into pre-biased loads |
10-pin MSOP ePad package |
-40°C to +125°C junction temperature range |
Supported Topologies | Sync. Buck |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 4.5 |
Maximum Input Voltage (V) | 28 |
Minimum Output Voltage (V) | 0.8 |
Maximum Output Voltage (V) | 5.5 |
PFM, Discontinuous, Hyperlight load, or Skip Mode | True |
Typical Tolerance (%) | ±1 |
Duty Cycle Max (%) | 0.82 |
Operating Frequency (Hz) | 600K |
Power Good Signal | True |
Soft Start | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 4.2 |
Operating Supply Current (mA) | 0.45 |
Package | 10/MSOP |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0248 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | Matte Tin |
Dc-Dc Controller With Pg, Internal Ldo & Hll 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC2165YMME | Newark Electronics |
MIC2165 Series 28 V 600 kHz 25A Adaptive On-Time DC-DC Controller - MSOP-10EP | Future Electronics |
DC DC Cntrlr Single-OUT Step Down 4.5V to 28V 10-Pin MSOP Tube | Avnet America |
BUCK, CNTRL, SYNC | element14 |
Where can I find additional details, specifications and documents for a MIC2165YMME?
Additional datasheets, footprints and schematics for MIC2165YMME are listed on our Part Details page. You can also find images and similar parts to MIC2165YMME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2165YMME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2165YMME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2165YMME fall under?
The MIC2165YMME is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2165YMME when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2165YMME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2165YMME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2165YMME have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MIC2165YMME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2165YMME often in real-time on the comparison pages.
What if I can't find stock of MIC2165YMME?
You can fill out our help required form which you can use to request a quote for MIC2165YMME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.