Status: | Not Recommended |
---|---|
Series: | MIC2124 |
RoHS: | Compliant |
The MIC2124 is a member of the Hyper Speed Controlâ„¢ family of DC-DC controllers. It uses an adaptive on-time current mode control scheme and operates at a constant frequency.
The MIC2124 operates over a supply range of +3V to +18V, and is independent of the IC supply voltage VIN. It operates at a fixed 300kHz switching frequency and can be used to provide up to 25A of output current. The output voltage is adjustable down to +0.8V.
The MIC2124 includes an EN/COMP pin that can be pulled low to shut down the converter. The MIC2124 optimizes performance and ensures stability with external compensation.
The UVLO is provided to ensure proper operation under power-sag conditions and to make sure that the external power MOSFET has enough voltage to work with. An internal digital soft-start ensures reduced inrush current. Cycle-by-cycle current limiting ensures FET protection.
The MIC2124 is available in a 10-pin MSOP package with a junction temperature operating range from -40°C to +125°C.
+3V to +18V input voltage |
25A output current capability |
Any Capacitorâ„¢ stable |
Zero ESR to high ESR |
Output down to 0.8V with ±1% FB accuracy |
Up to 94% efficiency |
300kHz switching frequency |
All N-Channel MOSFET design |
Shutdown feature with EN/COMP |
No current-sense resistor needed |
Internal 4ms digital soft-start |
Thermal shutdown |
Pre-bias output safe |
Cycle-by-Cycle foldback current-limit protection |
10-pin MSOP package |
-40°C to +125°C junction temperature range |
Supported Topologies | Sync. Buck |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 3 |
Maximum Input Voltage (V) | 18 |
Minimum Output Voltage (V) | 0.8 |
Typical Tolerance (%) | ±1 |
Duty Cycle Max (%) | 0.91 |
Operating Frequency (Hz) | 300K |
Soft Start | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 2.7 |
Operating Supply Current (mA) | 1.4 |
Package | 10/MSOP |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
Ic, Buck, Cntrl, Synchr, 10Msop |Microchip MIC2124YMM | Newark Electronics |
IC, BUCK, CNTRL, SYNCHR, 10MSOP | Farnell |
SYNCH BUCK CONTROLLER WITH ADAPTIVE ON-TIME CONTROL | Avnet America |
Where can I find additional details, specifications and documents for a MIC2124YMM?
Additional datasheets, footprints and schematics for MIC2124YMM are listed on our Part Details page. You can also find images and similar parts to MIC2124YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2124YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2124YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2124YMM fall under?
The MIC2124YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2124YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2124YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2124YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2124YMM have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MIC2124YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2124YMM often in real-time on the comparison pages.
What if I can't find stock of MIC2124YMM?
You can fill out our help required form which you can use to request a quote for MIC2124YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.