Status: | Active |
---|---|
Series: | MIC184 |
RoHS: | Compliant |
Prices starting from US$0.69
Measures local and remote temperatures |
Pin and software backward compatible to LM75 |
9-bit sigma-delta ADC |
2-wire I2C/SMBus compatible interface |
Programmable thermostatic settings for either internal or external zone |
Open-drain comparator/interrupt output pin |
Interrupt mask and status bits |
Low-power shutdown mode |
Fail-safe response to diode faults |
2.7V to 5.5V power supply range |
Up to 8 devices may share the same bus |
8-Lead SOP and MSOP Packages |
Pins | Packaging | 8 | MSOP |
---|---|
Temp Range | -55C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
Improved LM75 Series Local/Remote Temperature Sensor | Microchip Technology |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin MSOP Tube | EBV Elektronik |
Thermal Supervisor, -55/125C, 8Msop | Newark Electronics |
MIC184 Series 5.5 V Surface Mount Local/Remote Thermal Supervisor - MSOP-8 | Future Electronics |
THERMAL SUPERVISOR, -55/125C, 8MSOP | Farnell |
Where can I find additional details, specifications and documents for a MIC184YMM?
Additional datasheets, footprints and schematics for MIC184YMM are listed on our Part Details page. You can also find images and similar parts to MIC184YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC184YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC184YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC184YMM fall under?
The MIC184YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC184YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC184YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC184YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC184YMM have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC184YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC184YMM often in real-time on the comparison pages.
What if I can't find stock of MIC184YMM?
You can fill out our help required form which you can use to request a quote for MIC184YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.