Status: | Active |
---|---|
Series: | MIC1832 |
RoHS: | Compliant |
The MIC1832 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input.
The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (2.55V or 2.88V). The /RST pin will remain logic low with VCC as low as 1.4V.
The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds.
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.75
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power OK/Reset time delay, 250ms min. |
Watchdog timer, 150ms, 600ms, or 1.2s typical |
Precision supply voltage monitor, select between 5% or 10% of supply voltage |
Avaiable in 8-pin surface mount (SO) |
Debounced External reset input |
Low supply current, <18µA typical |
Product Type | Supervisor |
---|---|
Watchdog Timer | Yes |
Manual Reset | Yes |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 1.4 - 5.5 |
Nominal Reset Voltage (V) | 2.55, 2.88 |
Reset Type | Active Low/High or High/Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 250 |
Typical Supply Current (µA) | 15 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Microprocessor Supervisor with Manual Reset, Watchdog Timer, 2.55V or 2.88V Thre | Microchip Technology |
Mpu Supervisor/Monitor, -40 To 85Deg C | Newark Electronics |
3.3V Voltage Supervisor with Manual Reset, Watchdog TImer and Dual Reset Outputs | Future Electronics |
Processor Supervisor 2.97V 3.3V/3V 8-Pin SOIC | Avnet America |
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MIC1832MY?
Additional datasheets, footprints and schematics for MIC1832MY are listed on our Part Details page. You can also find images and similar parts to MIC1832MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC1832MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC1832MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC1832MY fall under?
The MIC1832MY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MIC1832MY when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC1832MY you can contact the distributor directly for product support, shipping queries etc.
Is the MIC1832MY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC1832MY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC1832MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC1832MY often in real-time on the comparison pages.
What if I can't find stock of MIC1832MY?
You can fill out our help required form which you can use to request a quote for MIC1832MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.