Status: | Active |
---|---|
Series: | MIC1232 |
RoHS: | Compliant |
The MIC1232 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input.
The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (4.5V or 4.75V). The /RST pin will remain logic low with VCC as low as 1.4V.
The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds.
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
1,135
in stock
|
Buy Now | |
Microchip Technology
from US$0.75
|
2,470
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
1,509
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
1,135
in stock
|
Buy Now | |
element14
from US$1.09
|
1,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
441
in stock
|
Buy Now | |
Avnet Silica
-
|
1,330
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power OK/Reset time delay, 250ms min. |
Watchdog timer, 150ms, 600ms, or 1.2s typical |
Precision supply voltage monitor, select between 5% or 10% of supply voltage |
Available in 8-pin surface mount (SO) |
Debounced External reset input |
Low supply current, <18µA typical |
Product Type | Supervisor |
---|---|
Watchdog Timer | Yes |
Manual Reset | No |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 4.5 - 5.5 |
Nominal Reset Voltage (V) | 4.37, 4.62 |
Reset Type | Active Low/High or High/Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 250 |
Typical Supply Current (µA) | 18 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Microprocessor Supervisor with Manual Reset, Watchdog Timer, 4.37V or 4.62V Thre | Microchip Technology |
MIC1232 Series 4.37 V 250 ms Surface Mount â•¡P Supervisory Circuit - SOIC-8 | Future Electronics |
Voltage Supervisor, 18Ua, 5.5V, Soic-8 | Newark Electronics |
VOLTAGE SUPERVISOR, 18UA, 5.5V, SOIC-8 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Processor Supervisor 4.74V 5V 8-Pin SOIC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a MIC1232MY?
Additional datasheets, footprints and schematics for MIC1232MY are listed on our Part Details page. You can also find images and similar parts to MIC1232MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC1232MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC1232MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC1232MY fall under?
The MIC1232MY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC1232MY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC1232MY you can contact the distributor directly for product support, shipping queries etc.
Is the MIC1232MY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC1232MY have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC1232MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC1232MY often in real-time on the comparison pages.
What if I can't find stock of MIC1232MY?
You can fill out our help required form which you can use to request a quote for MIC1232MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.