Status: | Unknown |
---|---|
Series: | MHS Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-Off-On |
Switch Mounting | Through Hole |
Product Range | MHS Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | - |
Slide Switch, Spdt, 0.3A, 125V, Thd | Newark Electronics |
MHS Series Slide Switch Vertical SPDT ON-OFF-ON Silver Contact Through Hole Tray | Avnet America |
Slide Switches SPDT SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a MHS12304?
Additional datasheets, footprints and schematics for MHS12304 are listed on our Part Details page. You can also find images and similar parts to MHS12304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHS12304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHS12304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHS12304 fall under?
The MHS12304 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MHS12304 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHS12304 you can contact the distributor directly for product support, shipping queries etc.
Is the MHS12304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHS12304 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Sager have stock available or on a lead time for MHS12304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHS12304 often in real-time on the comparison pages.
What if I can't find stock of MHS12304?
You can fill out our help required form which you can use to request a quote for MHS12304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.