Status: | Unknown |
---|---|
Series: | Metal D Sub Tin & Dimple |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Metal D Sub Tin & Dimple |
Connector Body Material | Metal Body |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Current Rating | 1.5A |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Steel |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | IDC |
Withstand Voltage | 1000V |
Status: | Unknown |
---|---|
Series: | Metal D Sub Tin & Dimple |
RoHS: | Compliant |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Metal D Sub Tin & Dimple |
Connector Body Material | Metal Body |
RoHS Compliant | Yes |
Socket, D, Idc, J/Screw, 15 Position | Newark Electronics |
SOCKET, D, IDC, J/SCREW, 15WAY | element14 |
Where can I find additional details, specifications and documents for a MH10592?
Additional datasheets, footprints and schematics for MH10592 are listed on our Part Details page. You can also find images and similar parts to MH10592 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH10592 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH10592 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH10592 fall under?
The MH10592 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MH10592 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH10592 you can contact the distributor directly for product support, shipping queries etc.
Is the MH10592 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH10592 have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MH10592.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH10592 often in real-time on the comparison pages.
What if I can't find stock of MH10592?
You can fill out our help required form which you can use to request a quote for MH10592 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.