MH10569 Connectors by Multicomp

PLUG D IDC J/SCREW 25WAY

Status: Unknown
Series: Metal D Sub Tin & Dimple
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.31

Distributor Stock
Logo for Farnell
Farnell
from US$10.31
No stock
Buy Now
Logo for GreenChips
GreenChips
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.42
-
Buy Now
Logo for element14
element14
from US$11.55
-
Buy Now

Specifications

No. of Contacts 25Contacts
Gender Plug
Contact Termination Type IDC / IDT
D Sub Shell Size DB
Product Range Metal D Sub Tin & Dimple
Connector Body Material Metal Body
Contact Material Copper Alloy
Contact Plating Tin Plated Contacts
SVHC No SVHC (07-Jul-2017)
Colour Black
Contact Current Rating 1.5A
Contact Resistance 10mohm
Contact Termination IDC / IDT
Flammability Rating UL94V-0
Insulation Resistance 5000Mohm
Material Steel
No. of Mating Cycles 100
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Termination Method IDC
Withstand Voltage 1000V


MH10569 D Sub Connectors & Components by Multicomp Pro

PLUG, D IDC J/SCREW 25 POSITION

Status: Unknown
Series: Metal D Sub Tin & Dimple
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 25Contacts
Gender Plug
Contact Termination Type IDC / IDT
D Sub Shell Size DB
Product Range Metal D Sub Tin & Dimple
Connector Body Material Metal Body
No. of Mating Cycles 100
RoHS Compliant Yes

Alternative Descriptions

Plug, D Idc J/Screw 25 Position | Newark Electronics
PLUG, D, IDC, J/SCREW, 25WAY.. | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MH10569?

Additional datasheets, footprints and schematics for MH10569 are listed on our Part Details page. You can also find images and similar parts to MH10569 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MH10569 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH10569 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MH10569 fall under?

The MH10569 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to MH10569 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MH10569 you can contact the distributor directly for product support, shipping queries etc.

Is the MH10569 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MH10569 have stock available?

Authorised distributors including GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MH10569.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MH10569 often in real-time on the comparison pages.

What if I can't find stock of MH10569?

You can fill out our help required form which you can use to request a quote for MH10569 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay