Status: | Unknown |
---|---|
Series: | MH105 Series |
RoHS: | Unknown |
Product Range | MH105 Series |
---|---|
For Use With | MH105 Series IDC D Sub Connectors |
D Sub Shell Size | DC |
Strain Relief Material | - |
Cable Diameter Max | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | MH105 Series |
RoHS: | Compliant |
Product Range | MH105 Series |
---|---|
For Use With | MH105 Series IDC D Sub Connectors |
D Sub Shell Size | DC |
RoHS Compliant | Yes |
Strain Relief, 37 Position | Newark Electronics |
STRAIN RELIEF, 37WAY, PK5 | element14 |
Where can I find additional details, specifications and documents for a MH-10178?
Additional datasheets, footprints and schematics for MH-10178 are listed on our Part Details page. You can also find images and similar parts to MH-10178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH-10178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH-10178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH-10178 fall under?
The MH-10178 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MH-10178 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH-10178 you can contact the distributor directly for product support, shipping queries etc.
Is the MH-10178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH-10178 have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MH-10178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH-10178 often in real-time on the comparison pages.
What if I can't find stock of MH-10178?
You can fill out our help required form which you can use to request a quote for MH-10178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.