Status: | Active |
---|---|
Series: | MGSF1N03L |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,800
in stock
|
Buy Now | |
element14
from US$0.22
|
429
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
Applications |
---|
DC-DC Converters |
Computers |
PCMCIA Cards |
Cordless Telephones |
End Products |
---|
Power Management |
Printers |
Cellular Phones |
Description | MGSF1N03L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.4 |
ID Max (A) | 2.1 |
PD Max (W) | 0.69 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 145 |
RDS(on) Max @ VGS = 10 V (mΩ) | 100 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.2 |
Ciss Typ (pF) | 140 |
Package Type | SOT-23-3 |
MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100 | RS |
MOSFET, N, 30V, SOT-23 | element14 |
Mosfet Transistor, N Channel, 1.6 A, 30 V, 100 Mohm, 10 V, 1.7 V Rohs Compliant: Yes |Onsemi MGSF1N03LT1G | Newark Electronics |
N-Channel 30 V 80 mOhm 0.73 W Surface Mount Power MOSFET - SOT-23 | Future Electronics |
Trans MOSFET N-CH 30V 2.8A 3-Pin SOT-23 T/R | Avnet America |
MOSFET, Power, N-Ch, VDSS 30VDC, RDS(ON) 0.08Ohm, ID 1.6A, SOT-23 (TO-236) | ON Semiconductor MGSF1N03LT1G | RS Americas |
NFET SOT23 30V 1.6A 0.100 | Farnell |
Where can I find additional details, specifications and documents for a MGSF1N03LT1G?
Additional datasheets, footprints and schematics for MGSF1N03LT1G are listed on our Part Details page. You can also find images and similar parts to MGSF1N03LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGSF1N03LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGSF1N03LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGSF1N03LT1G fall under?
The MGSF1N03LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to MGSF1N03LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGSF1N03LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MGSF1N03LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MGSF1N03LT1G have stock available?
Authorised distributors including RS, element14, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MGSF1N03LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGSF1N03LT1G often in real-time on the comparison pages.
What if I can't find stock of MGSF1N03LT1G?
You can fill out our help required form which you can use to request a quote for MGSF1N03LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.