Status: | Active |
---|---|
Series: | MGSF1N02L |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
24,000
in stock
|
Buy Now | |
element14
from US$0.28
|
8,900
in stock
|
Buy Now | |
Farnell
from US$0.22
|
8,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
3,015
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
Applications |
---|
DC-DC Converters |
Computers |
PCMCIA cards |
Cordless Telephones |
End Products |
---|
Power Management in Portable and Battery-Powered Products |
Printers |
Cellular Phones |
Description | MGSF1N02L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.4 |
ID Max (A) | 0.35 |
PD Max (W) | 0.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 130 |
RDS(on) Max @ VGS = 10 V (mΩ) | 90 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.2 |
Ciss Typ (pF) | 125 |
Package Type | SOT-23-3 |
Nfet Sot23 20V 75Ma 90Mo Rohs Compliant: Yes |Onsemi MGSF1N02LT1G | Newark Electronics |
Trans MOSFET N-CH 20V 0.75A 3-Pin SOT-23 T/R | Avnet America |
N-Channel 20 V 90 mOhm 440 mW Surface Mount Power MOSFET - SOT-23 | Future Electronics |
MOSFET, N, SOT-23 | element14 |
MOSFET N-Ch 20V 0.75A SOT-23 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MGSF1N02LT1G?
Additional datasheets, footprints and schematics for MGSF1N02LT1G are listed on our Part Details page. You can also find images and similar parts to MGSF1N02LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGSF1N02LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGSF1N02LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGSF1N02LT1G fall under?
The MGSF1N02LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to MGSF1N02LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGSF1N02LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MGSF1N02LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MGSF1N02LT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for MGSF1N02LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGSF1N02LT1G often in real-time on the comparison pages.
What if I can't find stock of MGSF1N02LT1G?
You can fill out our help required form which you can use to request a quote for MGSF1N02LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.