Status: | Unknown |
---|---|
Series: | MG064 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 42V |
---|---|
Diode Case Style | 0612 |
No. of Pins | 8Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | MG064 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage | 25.5V |
Breakdown Voltage Max | 28.05V |
Breakdown Voltage Min | 22.95V |
Breakdown Voltage Range | 22.95V to 28.05V |
Capacitance Cd @ Vr Typ | 120pF |
Peak Pulse Current Ippm | 15A |
Termination Type | Surface Mount Device |
SUPPRESSOR | RS |
Tvs Diode Array, 18V, 0612 | Newark Electronics |
MG Series 25.5 V 120 pF Bi-Directional 0612 SMT Multilayer TVS ESD Protection | Future Electronics |
Var MLV 14VAC/18VDC 15A 25.5V 0612 SMD T/R | Avnet America |
TVSS, Network, For Data/Comm, 15A, SMD, Solder Term, 1.6mmLx3.2mmWx1.22mmH | AVX MG064S18A400DP | RS Americas |
18 VDC .1J 42 V-CLMP | TTI Europe |
VARISTOR, 42V, 14VAC, 18VDC, 0612. | Farnell |
Where can I find additional details, specifications and documents for a MG064S18A400DP?
Additional datasheets, footprints and schematics for MG064S18A400DP are listed on our Part Details page. You can also find images and similar parts to MG064S18A400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG064S18A400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG064S18A400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG064S18A400DP fall under?
The MG064S18A400DP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to MG064S18A400DP when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG064S18A400DP you can contact the distributor directly for product support, shipping queries etc.
Is the MG064S18A400DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MG064S18A400DP have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MG064S18A400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG064S18A400DP often in real-time on the comparison pages.
What if I can't find stock of MG064S18A400DP?
You can fill out our help required form which you can use to request a quote for MG064S18A400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.