Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 4V |
---|---|
Voltage Rating V DC | 5.6V |
Product Range | - |
Clamping Voltage Vc Max | 18V |
Varistor Case Style | 0405 |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 15A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 50mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Max | 10.3V |
Breakover Voltage Min | 6.8V |
Capacitance | 410pF |
Clamping Voltage | 17.5V |
Nom Operating Voltage | 5.6V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 15A |
Peak Pulse Current Ippm | 20A |
Suppressor Type | Varistor |
Surge Current | 15A |
Transient Energy | 50J |
Varistor Voltage | 8.5V |
Varistor Voltage @ 1mA | 6.8V |
Varistor Voltage @ 1mA Max | 10.2V |
Varistors 4VAC 5.6VDC 0.05J 300pF 8.5V 18V | Future Electronics |
VARISTOR, 18V, 4VAC, 5.6VDC, 0405 | Farnell |
Var MLV 4VAC/5.6VDC 15A 8.5V 0405 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MG042S05X150DP?
Additional datasheets, footprints and schematics for MG042S05X150DP are listed on our Part Details page. You can also find images and similar parts to MG042S05X150DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG042S05X150DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG042S05X150DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG042S05X150DP fall under?
The MG042S05X150DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MG042S05X150DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG042S05X150DP you can contact the distributor directly for product support, shipping queries etc.
Is the MG042S05X150DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MG042S05X150DP have stock available?
Authorised distributors including Future Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MG042S05X150DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG042S05X150DP often in real-time on the comparison pages.
What if I can't find stock of MG042S05X150DP?
You can fill out our help required form which you can use to request a quote for MG042S05X150DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.