Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | - |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 0405 |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 15A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 20mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Max | 28V |
Breakover Voltage Min | 20.4V |
Capacitance | 110pF |
Clamping Voltage | 42V |
Nom Operating Voltage | 18V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 15A |
Peak Pulse Current Ippm | 20A |
Suppressor Type | Varistor |
Surge Current | 15A |
Transient Energy | 50J |
Var MLV 14VAC/18VDC 15A 0405 SMD T/R | Avnet America |
ARRAY, TVS, MULTIGUARD, 18V, 2 ELE | element14 |
Where can I find additional details, specifications and documents for a MG042L18V500RP?
Additional datasheets, footprints and schematics for MG042L18V500RP are listed on our Part Details page. You can also find images and similar parts to MG042L18V500RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG042L18V500RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG042L18V500RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG042L18V500RP fall under?
The MG042L18V500RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MG042L18V500RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG042L18V500RP you can contact the distributor directly for product support, shipping queries etc.
Is the MG042L18V500RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MG042L18V500RP have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MG042L18V500RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG042L18V500RP often in real-time on the comparison pages.
What if I can't find stock of MG042L18V500RP?
You can fill out our help required form which you can use to request a quote for MG042L18V500RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.