Status: | Unknown |
---|---|
Series: | MFU Series |
RoHS: | Compliant |
Advanced thin film technology |
Very quick acting fuse characteristics |
Outstanding stability of fusing characteristics |
Applications |
---|
Information technology |
Industrial electronics |
Automotive electronics |
Datasheet |
---|
MFU Series |
Product Literature |
---|
Capabilities Brochure |
Product Sheet |
Published Articles |
---|
Published Articles |
Technical Notes |
---|
技术说明书TN0028 |
Technical Note |
技术手册 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Fuse, Smd, 2A, 1206, Fast Acting, Full Reel | Newark Electronics |
Fuse Chip Very Fast Acting 2A 63V SMD Solder Pad 1206 Ceramic T/R IEC/UL | Future Electronics |
Fuse Chip 2A 63V Very Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
Fuse Chip Very Fast Acting 2A Sz 1206 Dims 3.2x1.6x0.55mm Ceramic SMT 63VDC PCB | BC Components / Vishay MFU1206FF02000P100 | RS Americas |
FUSE, 1206 SMD, 2A | Farnell |
Where can I find additional details, specifications and documents for a MFU1206FF02000P100?
Additional datasheets, footprints and schematics for MFU1206FF02000P100 are listed on our Part Details page. You can also find images and similar parts to MFU1206FF02000P100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFU1206FF02000P100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFU1206FF02000P100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFU1206FF02000P100 you can contact the distributor directly for product support, shipping queries etc.
Is the MFU1206FF02000P100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MFU1206FF02000P100 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MFU1206FF02000P100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFU1206FF02000P100 often in real-time on the comparison pages.
What if I can't find stock of MFU1206FF02000P100?
You can fill out our help required form which you can use to request a quote for MFU1206FF02000P100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.