Status: | Unknown |
---|---|
Series: | MFU Series |
RoHS: | Compliant |
Advanced thin film technology |
Very quick acting fuse characteristics |
Outstanding stability of fusing characteristics |
Applications |
---|
Information technology |
Industrial electronics |
Automotive electronics |
Datasheet |
---|
MFU Series |
Product Literature |
---|
Capabilities Brochure |
Product Sheet |
Published Articles |
---|
Published Articles |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Fuse, 1206 Smd, 1.6A | Newark Electronics |
Fuse Chip 1.6A 63VDC Very Fast 2-Pin SMD Cardboard | Avnet America |
FUSE, 1206 SMD, 1.6A | element14 |
Where can I find additional details, specifications and documents for a MFU1206FF01600P100?
Additional datasheets, footprints and schematics for MFU1206FF01600P100 are listed on our Part Details page. You can also find images and similar parts to MFU1206FF01600P100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFU1206FF01600P100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFU1206FF01600P100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFU1206FF01600P100 fall under?
The MFU1206FF01600P100 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to MFU1206FF01600P100 when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFU1206FF01600P100 you can contact the distributor directly for product support, shipping queries etc.
Is the MFU1206FF01600P100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MFU1206FF01600P100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MFU1206FF01600P100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFU1206FF01600P100 often in real-time on the comparison pages.
What if I can't find stock of MFU1206FF01600P100?
You can fill out our help required form which you can use to request a quote for MFU1206FF01600P100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.