Status: | Unknown |
---|---|
Series: | MFU Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.13
|
5,583
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,210
in stock
|
Buy Now | |
element14
from US$0.12
|
1,210
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,210
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Advanced thin film technology |
Very quick acting fuse characteristics |
Outstanding stability of fusing characteristics |
Applications |
---|
Information technology |
Industrial electronics |
Automotive electronics |
Datasheet |
---|
MFU Series |
Product Literature |
---|
Capabilities Brochure |
Product Sheet |
Published Articles |
---|
Published Articles |
Technical Notes |
---|
技术说明书TN0028 |
Technical Note |
技术手册 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Fuse: fuse | Transfer Multisort Elektronik |
Smd Fuse, Very Fast Acting, 0.5A, 0603 Rohs Compliant: Yes |Vishay MFU0603FF00500P500 | Newark Electronics |
SMD FUSE, VERY FAST ACTING, 0.5A, 0603 | element14 |
MFU Series 0603 32 V 0.5 A Very Quick Acting SMT Thin Film Chip Fuse | Future Electronics |
Fuse Chip 0.5A 63V Very Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a MFU0603FF00500P500?
Additional datasheets, footprints and schematics for MFU0603FF00500P500 are listed on our Part Details page. You can also find images and similar parts to MFU0603FF00500P500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFU0603FF00500P500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFU0603FF00500P500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFU0603FF00500P500 fall under?
The MFU0603FF00500P500 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to MFU0603FF00500P500 when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFU0603FF00500P500 you can contact the distributor directly for product support, shipping queries etc.
Is the MFU0603FF00500P500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MFU0603FF00500P500 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MFU0603FF00500P500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFU0603FF00500P500 often in real-time on the comparison pages.
What if I can't find stock of MFU0603FF00500P500?
You can fill out our help required form which you can use to request a quote for MFU0603FF00500P500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.