Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 4th |
No. of Filters | 2 |
Supply Voltage Min | 9V |
Supply Voltage Max | 14V |
Filter IC Case Style | DIP |
No. of Pins | 20Pins |
Cutoff Frequency | 30kHz |
Program Clock Frequency Typ | 30kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Response | Low Pass High Pass Band Pass |
IC Generic Number | 10 |
IC Temperature Range | Commercial |
Where can I find additional details, specifications and documents for a MF10CCN?
Additional datasheets, footprints and schematics for MF10CCN are listed on our Part Details page. You can also find images and similar parts to MF10CCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF10CCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF10CCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF10CCN fall under?
The MF10CCN is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to MF10CCN when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF10CCN you can contact the distributor directly for product support, shipping queries etc.
Is the MF10CCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF10CCN have stock available?
There is no stock from authorised distributors for MF10CCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF10CCN often in real-time on the comparison pages.
What if I can't find stock of MF10CCN?
You can fill out our help required form which you can use to request a quote for MF10CCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.