Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 5Ways |
Rated Current | 12A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Material | Polymide 66 |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 300V |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 16AWG |
Where can I find additional details, specifications and documents for a ME060-381005?
Additional datasheets, footprints and schematics for ME060-381005 are listed on our Part Details page. You can also find images and similar parts to ME060-381005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME060-381005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME060-381005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME060-381005 fall under?
The ME060-381005 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ME060-381005 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME060-381005 you can contact the distributor directly for product support, shipping queries etc.
Is the ME060-381005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME060-381005 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ME060-381005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME060-381005 often in real-time on the comparison pages.
What if I can't find stock of ME060-381005?
You can fill out our help required form which you can use to request a quote for ME060-381005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.