ME060-350003 Connectors by Multicomp

TERMINAL BLOCK HEADER 3POS TH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now

Specifications

Gender Header
Pitch Spacing 3.5mm
No. of Positions 3Ways
Rated Current 12A
Rated Voltage 150V
Block Orientation Through Hole Vertical
Product Range -
SVHC No SVHC (07-Jul-2017)
Colour Green
Connector Mounting PCB Mount
Connector Type Terminal Block PCB
Contact Material Brass
Contact Plating Tin Plated Contacts
Material Polyamide 6.6
Operating Temperature Max +105°C
Operating Temperature Min -40°C
Voltage Rating VAC 150V
Wire Area Size Max 1.5mm²
Wire Size AWG Max 26AWG
Wire Size AWG Min 16AWG


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ME060-350003?

Additional datasheets, footprints and schematics for ME060-350003 are listed on our Part Details page. You can also find images and similar parts to ME060-350003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ME060-350003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME060-350003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ME060-350003 fall under?

The ME060-350003 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to ME060-350003 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ME060-350003 you can contact the distributor directly for product support, shipping queries etc.

Is the ME060-350003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ME060-350003 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for ME060-350003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ME060-350003 often in real-time on the comparison pages.

What if I can't find stock of ME060-350003?

You can fill out our help required form which you can use to request a quote for ME060-350003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay