Status: | Unknown |
---|---|
Series: | ME Series |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 4Positions |
Rated Current | 16A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | ME Series |
Colour | Green |
Contact Material | Brass |
Status: | Unknown |
---|---|
Series: | ME Series |
RoHS: | Compliant |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 4Positions |
Rated Current | 16A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | ME Series |
Colour | Green |
Contact Material | Brass |
RoHS Compliant | Yes |
Pin Header, 4 Position, 5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ME040-50004?
Additional datasheets, footprints and schematics for ME040-50004 are listed on our Part Details page. You can also find images and similar parts to ME040-50004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME040-50004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME040-50004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME040-50004 fall under?
The ME040-50004 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ME040-50004 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME040-50004 you can contact the distributor directly for product support, shipping queries etc.
Is the ME040-50004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME040-50004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Toby Electronics have stock available or on a lead time for ME040-50004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME040-50004 often in real-time on the comparison pages.
What if I can't find stock of ME040-50004?
You can fill out our help required form which you can use to request a quote for ME040-50004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.