ME040-50002 Connectors by Multicomp

PIN HEADER 2 POSITION 5MM

Status: Unknown
Series: ME Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
10
in stock
Buy Now
Logo for Toby Electronics
Toby Electronics
from US$0.21
191
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
10
in stock
Buy Now
Logo for element14
element14
from US$0.35
10
in stock
Buy Now

Specifications

Gender Header
Pitch Spacing 5mm
No. of Positions 2Positions
Rated Current 16A
Rated Voltage 300V
Block Orientation Through Hole Vertical
Product Range ME Series
Colour Green
Contact Material Brass


ME040-50002 Terminal Blocks & Accessories by Multicomp Pro

PIN HEADER, 2 POSITION, 5MM

Status: Unknown
Series: ME Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Gender Header
Pitch Spacing 5mm
No. of Positions 2Positions
Rated Current 16A
Rated Voltage 300V
Block Orientation Through Hole Vertical
Product Range ME Series
Colour Green
Contact Material Brass
RoHS Compliant Yes

Alternative Descriptions

Pin Header, 2 Position, 5Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ME040-50002?

Additional datasheets, footprints and schematics for ME040-50002 are listed on our Part Details page. You can also find images and similar parts to ME040-50002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ME040-50002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME040-50002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ME040-50002 fall under?

The ME040-50002 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to ME040-50002 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ME040-50002 you can contact the distributor directly for product support, shipping queries etc.

Is the ME040-50002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ME040-50002 have stock available?

Authorised distributors including Toby Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ME040-50002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ME040-50002 often in real-time on the comparison pages.

What if I can't find stock of ME040-50002?

You can fill out our help required form which you can use to request a quote for ME040-50002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay