Status: | Unknown |
---|---|
Series: | ME Series |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 5Positions |
Rated Current | 6A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | ME Series |
Colour | Green |
Status: | Unknown |
---|---|
Series: | ME Series |
RoHS: | Compliant |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 5Positions |
Rated Current | 6A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | ME Series |
Colour | Green |
RoHS Compliant | Yes |
Pin Header, 5 Position, 5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ME030-50005?
Additional datasheets, footprints and schematics for ME030-50005 are listed on our Part Details page. You can also find images and similar parts to ME030-50005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME030-50005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME030-50005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME030-50005 fall under?
The ME030-50005 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ME030-50005 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME030-50005 you can contact the distributor directly for product support, shipping queries etc.
Is the ME030-50005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME030-50005 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Toby Electronics have stock available or on a lead time for ME030-50005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME030-50005 often in real-time on the comparison pages.
What if I can't find stock of ME030-50005?
You can fill out our help required form which you can use to request a quote for ME030-50005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.