ME010-50806 Connectors by Multicomp

PIN HEADER 6 POSITION 5.08MM

Status: Unknown
Series: ME Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.96
51
in stock
Buy Now
Logo for Toby Electronics
Toby Electronics
from US$0.61
160
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
51
in stock
Buy Now
Logo for element14
element14
from US$0.63
51
in stock
Buy Now

Specifications

Gender Header
Pitch Spacing 5.08mm
No. of Positions 6Positions
Rated Current 16A
Rated Voltage 300V
Block Orientation Through Hole Right Angle
Product Range ME Series
Colour Green


ME010-50806 Terminal Blocks & Accessories by Multicomp Pro

PIN HEADER, 6 POSITION, 5.08MM

Status: Unknown
Series: ME Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Gender Header
Pitch Spacing 5.08mm
No. of Positions 6Positions
Rated Current 16A
Rated Voltage 300V
Block Orientation Through Hole Right Angle
Product Range ME Series
Colour Green
RoHS Compliant Yes

Alternative Descriptions

Pin Header, 6 Position, 5.08Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ME010-50806?

Additional datasheets, footprints and schematics for ME010-50806 are listed on our Part Details page. You can also find images and similar parts to ME010-50806 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ME010-50806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME010-50806 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ME010-50806 fall under?

The ME010-50806 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to ME010-50806 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ME010-50806 you can contact the distributor directly for product support, shipping queries etc.

Is the ME010-50806 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ME010-50806 have stock available?

Authorised distributors including Toby Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ME010-50806.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ME010-50806 often in real-time on the comparison pages.

What if I can't find stock of ME010-50806?

You can fill out our help required form which you can use to request a quote for ME010-50806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay