Status: | Unknown |
---|---|
Series: | MDR Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 440VAC |
Contact Current | 10A |
Product Range | MDR Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Relay Terminals | Screw |
Power Relay, 4Pdt, 10A, 115Vac | Newark Electronics |
POWER RELAY, 4PDT, 10A, 115VAC | element14 |
Special Order: MDR-131-2=MDR Power Relay Type: Rotary Coil Magnetic System: Non-Latching Coil Power Rating AC: .01 VA Coil Voltage Rating: 440 VAC Contact Arrangement: 4 Form C, 4PDT, 4 C/O Rotary Non-Latching .01 VA 440 VAC | Power Relay | Part Number: MDR-131-2 | Internal Number: 1393139-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a MDR-131-2?
Additional datasheets, footprints and schematics for MDR-131-2 are listed on our Part Details page. You can also find images and similar parts to MDR-131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-131-2 fall under?
The MDR-131-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MDR-131-2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-131-2 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for MDR-131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-131-2 often in real-time on the comparison pages.
What if I can't find stock of MDR-131-2?
You can fill out our help required form which you can use to request a quote for MDR-131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.