Status: | Unknown |
---|---|
Series: | MDP Series |
RoHS: | Unknown |
Resistance | 220ohm |
---|---|
Product Range | MDP Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
Res Thick Film NET 220 Ohm 2% 1.92W ±100ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube | Avnet America |
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 220 OHM, 0.02, DIP | Farnell |
Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a MDP1603220RGD04?
Additional datasheets, footprints and schematics for MDP1603220RGD04 are listed on our Part Details page. You can also find images and similar parts to MDP1603220RGD04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDP1603220RGD04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDP1603220RGD04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDP1603220RGD04 fall under?
The MDP1603220RGD04 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MDP1603220RGD04 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDP1603220RGD04 you can contact the distributor directly for product support, shipping queries etc.
Is the MDP1603220RGD04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDP1603220RGD04 have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics and element14 have stock available or on a lead time for MDP1603220RGD04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDP1603220RGD04 often in real-time on the comparison pages.
What if I can't find stock of MDP1603220RGD04?
You can fill out our help required form which you can use to request a quote for MDP1603220RGD04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.