Status: | Unknown |
---|---|
Series: | MDP Series |
RoHS: | Unknown |
Resistance | 1kohm |
---|---|
Product Range | MDP Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, DIP | Farnell |
Resistance:1Kohm | Newark Electronics |
Resistor Networks & Arrays 16pin 1.0Kohm | Future Electronics |
Res Thick Film NET 1K Ohm 2% 1.92W ±100ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a MDP16031K00GD04?
Additional datasheets, footprints and schematics for MDP16031K00GD04 are listed on our Part Details page. You can also find images and similar parts to MDP16031K00GD04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDP16031K00GD04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDP16031K00GD04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDP16031K00GD04 fall under?
The MDP16031K00GD04 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MDP16031K00GD04 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDP16031K00GD04 you can contact the distributor directly for product support, shipping queries etc.
Is the MDP16031K00GD04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDP16031K00GD04 have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MDP16031K00GD04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDP16031K00GD04 often in real-time on the comparison pages.
What if I can't find stock of MDP16031K00GD04?
You can fill out our help required form which you can use to request a quote for MDP16031K00GD04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.