Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3S8971 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | DC Brushless Motor |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris |
Kit Contents | Board only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Module |
Features | Advanced Motor Control for Three-Phase Brushless DC Motors Analog and Digital Control Inputs |
Kit Features | Advanced Motor Control Analog and Digital Control Inputs Hall Effect Quadrature |
Supported Devices | LM3S8971 |
Type | Motor Control Board |
Where can I find additional details, specifications and documents for a MDL-BLDC?
Additional datasheets, footprints and schematics for MDL-BLDC are listed on our Part Details page. You can also find images and similar parts to MDL-BLDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL-BLDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL-BLDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL-BLDC fall under?
The MDL-BLDC is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MDL-BLDC when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL-BLDC you can contact the distributor directly for product support, shipping queries etc.
Is the MDL-BLDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL-BLDC have stock available?
There is no stock from authorised distributors for MDL-BLDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL-BLDC often in real-time on the comparison pages.
What if I can't find stock of MDL-BLDC?
You can fill out our help required form which you can use to request a quote for MDL-BLDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.