Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3S |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris X00 |
Kit Contents | Board only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Advanced Motor Control for Three-Phase and Single-Phase AC Induction Motors Dynamic Braking Circuit |
Where can I find additional details, specifications and documents for a MDL-ACIM?
Additional datasheets, footprints and schematics for MDL-ACIM are listed on our Part Details page. You can also find images and similar parts to MDL-ACIM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL-ACIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL-ACIM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL-ACIM fall under?
The MDL-ACIM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MDL-ACIM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL-ACIM you can contact the distributor directly for product support, shipping queries etc.
Is the MDL-ACIM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL-ACIM have stock available?
There is no stock from authorised distributors for MDL-ACIM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL-ACIM often in real-time on the comparison pages.
What if I can't find stock of MDL-ACIM?
You can fill out our help required form which you can use to request a quote for MDL-ACIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.