Status: | Unknown |
---|---|
Series: | MDD Series |
RoHS: | Unknown |
Product Range | MDD Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
SVHC | No SVHC (27-Jun-2018) |
Terminal Material | Brass |
Terminal Type | Male Quick Disconnect |
Status: | Unknown |
---|---|
Series: | MDD Series |
RoHS: | Compliant |
Product Range | MDD Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Tab Size - Metric | 6.35mm x 0.81mm |
RoHS Compliant | Yes |
Terminal, Male Disconnect, 6.3Mm, Blue | Newark Electronics |
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE | element14 |
Where can I find additional details, specifications and documents for a MDD2-250?
Additional datasheets, footprints and schematics for MDD2-250 are listed on our Part Details page. You can also find images and similar parts to MDD2-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDD2-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDD2-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDD2-250 fall under?
The MDD2-250 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MDD2-250 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDD2-250 you can contact the distributor directly for product support, shipping queries etc.
Is the MDD2-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDD2-250 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MDD2-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDD2-250 often in real-time on the comparison pages.
What if I can't find stock of MDD2-250?
You can fill out our help required form which you can use to request a quote for MDD2-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.