Status: | Unknown |
---|---|
Series: | MDC3105 |
RoHS: | Compliant |
Provides a Robust Driver Interface between D.C. Relay Coil and Sensitive Logic Circuits |
Optimized to Switch Relays from a 3 V to 5 V Rail |
Capable of Driving Relay Coils Rated up to 2.5 W at 5 V |
Features Low Input Drive Current and Good Back-to-Front Transient Isolation |
Internal Zener Eliminates Need for Free-Wheeling Diode |
Internal Zener Clamp Routes Induced Current to Ground for Quieter System Operation |
Guaranteed Off State with no Input Connection |
Supports Large Systems with Minimal Off-State Leakage |
ESD Resistant in Accordance with the Class 1C Human Body Model |
Low Sat Voltage Reduces System Current Drain by Allowing Use of Higher Resistance Relay Coils |
Applications |
---|
Telecom: Line Cards, Modems, Answering Machines, FAX Machines, Feature Phone Electronic Hook Switch |
Consumer: TVs and VCRs, Stereo Receivers, CD Players, Cassette Recorders, TV Set Top Boxes |
Automotive: 5.0 V Driven Relays, Motor Controls, Power Latches, Lamp Drivers |
End Products |
---|
Computer & Office: Photocopiers, Printers, Desktop Computers |
Industrial: Small Appliances, White Goods, Security Systems, Automated Test Equipment, Garage Door Openers |
Compliance | Pb-free Halide free |
---|
RELAY DRIVER, LOW SIDE, 8CH, SSOP-24 | Farnell |
Relay Driver, Low Side, 8Ch, Ssop-24 |Onsemi MDC3105DMT1G | Newark Electronics |
Integrated Relay Inductive Load Driver 6-Pin SC-74 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MDC3105DMT1G?
Additional datasheets, footprints and schematics for MDC3105DMT1G are listed on our Part Details page. You can also find images and similar parts to MDC3105DMT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDC3105DMT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDC3105DMT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDC3105DMT1G fall under?
The MDC3105DMT1G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to MDC3105DMT1G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDC3105DMT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MDC3105DMT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MDC3105DMT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for MDC3105DMT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDC3105DMT1G often in real-time on the comparison pages.
What if I can't find stock of MDC3105DMT1G?
You can fill out our help required form which you can use to request a quote for MDC3105DMT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.